1 and 2 Circuit Models
40 Amps per Circuit, SSR Control
SSR Control
100 - 277 VAC, 50/60 Hz
Hazardous (Class I, Division 2) or Non Hazardous Areas
Soft Start Feature
Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)
Modbus RTU/RS485, RS422 & TCP/Ethernet
10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure
High Resolution Color TFT Display
LED Indication for Power, Load and Alarm per Circuit
Front Panel Capacitive Touch Switches
PID, On/Off or Manual Control Modes
One or Two Sensor Inputs / Circuit – Min, Max & Averaging
2 Circuit Ambient Control from 1 RTD Sensor
Full Monitoring and Alarms (High / Low Temperature and Current, GFEP and Sensor Failure)
Programmable Duty Cycle On Sensor Failure
AC and DC Alarms
Password Protected Security Levels
CE, UL, cUL
| Chromalox | |
|---|---|
| Product Category | Load Centers |
| Product Number | ITC1 & ITC2 |
| Product Name | Digital Heat Trace Controller 1 & 2 Circuit - ITC1 & ITC2 |