Appleton Electric Explosionproof Incandescent Fixture AACA2075

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 3 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 3 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - AACA2075 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
AACA2075
Explosionproof Incandescent Fixture AACA2075
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 3 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A51/PS30 LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3 PLUG(S)
  • 3/4 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • APPLETON[R] BRAND
  • GUARD NOT INCLUDED
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AACA2075
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details