Embedded Data Systems T2SS - 2 Channel I/O Module 1-Wire Expansion Card T2SS

Description
Dual I/O module socket. Built-in multidrop controllers, (DS2406). 1-Wire communication protocol. Built-in low quiescent-current regulator. Wide operating voltage range, 6-16V DC. Uses Industrial Standard miniature I/O modules. Optical isolation to 4000 VAC. On-board LED status indicators and inline fuses. Wire tie strain relief provision. Phoenix screw connectors. Built-in mounting spacers. Second 1-Wire connector for easy net expansion. The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These modules can accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry contact relay output modules such as the Grayhill 70M-ODC5R can also be accommodated. All these industrial standard modules provide 4000 VAC isolation. The T2SS has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The T2SS is designed to allow a network of isolated input and output modules to operate on a two or three wire bus, power("+"), common("C") and signal("S"). The T2SS can be powered locally or the power may be bussed with the1-Wire signal in a three wire system. The bussed power can be unregulated 6V to 16V DC. The T2SS provides onboard 5-volt regulation for I/O module operation. The onboard power supply has a very low quiescent current and low dropout voltage to allow long cable runs with minimum loss. The T2SS can be stacked side by side for minimum panel space, or they can be spaced hundreds of feet apart to minimize high voltage wiring. On board inline fuse, LED status indicator and strain relief are provided for the I/O modules. The T2SS is compatible with the EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch.
Description
Dual I/O module socket. Built-in multidrop controllers, (DS2406). 1-Wire communication protocol. Built-in low quiescent-current regulator. Wide operating voltage range, 6-16V DC. Uses Industrial Standard miniature I/O modules. Optical isolation to 4000 VAC. On-board LED status indicators and inline fuses. Wire tie strain relief provision. Phoenix screw connectors. Built-in mounting spacers. Second 1-Wire connector for easy net expansion. The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These modules can accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry contact relay output modules such as the Grayhill 70M-ODC5R can also be accommodated. All these industrial standard modules provide 4000 VAC isolation. The T2SS has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The T2SS is designed to allow a network of isolated input and output modules to operate on a two or three wire bus, power("+"), common("C") and signal("S"). The T2SS can be powered locally or the power may be bussed with the1-Wire signal in a three wire system. The bussed power can be unregulated 6V to 16V DC. The T2SS provides onboard 5-volt regulation for I/O module operation. The onboard power supply has a very low quiescent current and low dropout voltage to allow long cable runs with minimum loss. The T2SS can be stacked side by side for minimum panel space, or they can be spaced hundreds of feet apart to minimize high voltage wiring. On board inline fuse, LED status indicator and strain relief are provided for the I/O modules. The T2SS is compatible with the EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch.

Suppliers

Company
Product
Description
Supplier Links
T2SS - 2 Channel I/O Module 1-Wire Expansion Card - T2SS - Embedded Data Systems
Lawrenceburg, KY, USA
T2SS - 2 Channel I/O Module 1-Wire Expansion Card
T2SS
T2SS - 2 Channel I/O Module 1-Wire Expansion Card T2SS
Dual I/O module socket. Built-in multidrop controllers, (DS2406). 1-Wire communication protocol. Built-in low quiescent-current regulator. Wide operating voltage range, 6-16V DC. Uses Industrial Standard miniature I/O modules. Optical isolation to 4000 VAC. On-board LED status indicators and inline fuses. Wire tie strain relief provision. Phoenix screw connectors. Built-in mounting spacers. Second 1-Wire connector for easy net expansion. The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These modules can accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry contact relay output modules such as the Grayhill 70M-ODC5R can also be accommodated. All these industrial standard modules provide 4000 VAC isolation. The T2SS has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The T2SS is designed to allow a network of isolated input and output modules to operate on a two or three wire bus, power("+"), common("C") and signal("S"). The T2SS can be powered locally or the power may be bussed with the1-Wire signal in a three wire system. The bussed power can be unregulated 6V to 16V DC. The T2SS provides onboard 5-volt regulation for I/O module operation. The onboard power supply has a very low quiescent current and low dropout voltage to allow long cable runs with minimum loss. The T2SS can be stacked side by side for minimum panel space, or they can be spaced hundreds of feet apart to minimize high voltage wiring. On board inline fuse, LED status indicator and strain relief are provided for the I/O modules. The T2SS is compatible with the EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch.
  • Dual I/O module socket.
  • Built-in multidrop controllers, (DS2406).
  • 1-Wire communication protocol.
  • Built-in low quiescent-current regulator.
  • Wide operating voltage range, 6-16V DC.
  • Uses Industrial Standard miniature I/O modules.
  • Optical isolation to 4000 VAC.
  • On-board LED status indicators and inline fuses.
  • Wire tie strain relief provision.
  • Phoenix screw connectors.
  • Built-in mounting spacers.
  • Second 1-Wire connector for easy net expansion.

The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These modules can accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry contact relay output modules such as the Grayhill 70M-ODC5R can also be accommodated. All these industrial standard modules provide 4000 VAC isolation.

The T2SS has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activity and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus.

The T2SS is designed to allow a network of isolated input and output modules to operate on a two or three wire bus, power("+"), common("C") and signal("S"). The T2SS can be powered locally or the power may be bussed with the1-Wire signal in a three wire system. The bussed power can be unregulated 6V to 16V DC. The T2SS provides onboard 5-volt regulation for I/O module operation. The onboard power supply has a very low quiescent current and low dropout voltage to allow long cable runs with minimum loss. The T2SS can be stacked side by side for minimum panel space, or they can be spaced hundreds of feet apart to minimize high voltage wiring. On board inline fuse, LED status indicator and strain relief are provided for the I/O modules.

The T2SS is compatible with the EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Relay Boards
Product Number T2SS
Product Name T2SS - 2 Channel I/O Module 1-Wire Expansion Card
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details