Embedded Data Systems D2 - Low Cost 2 Channel Digital I/O 1-Wire Card D2

Description
2 channels each configurable as either digital input, or digital output. All data transfers are CRC16 error checked. Digital outputs, (A) sink 50-mA., (B) sink 8-mA. Digital inputs are latched until read. Built-in multidrop controllers, (DS2406). CAT-5 twisted pair up to 1000 Feet, 100 devices. Uses 1-WireCommunication Protocol. The D2, 2 channel digital I/O expansion card, provides two I/O channels which can individually be configured as a digital input with latch or a high current sink digital output. Digital input and output functions can coexist. The D2 has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The DS2406 provides the digital I/O functions. The I/O connector is marked "A" I/O position one, "G" common ground returns, "B" I/O position two. The D2 is designed to allow a network of input and output modules to operate on a two or three wire bus, power("+"), common("G") and data("D"). The D2 can be powered locally or the power may be bussed with the 1-Wire signal in a three wire system. The bussed power must be regulated 5V. The D2 is compatible with EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch and EDS Analog. Configurations: D2 - no connector or pull-up resistor D2C - screw connector D2P - onboard pull-up resistor D2PC - screw connector and onboard pull-up resistor
Description
2 channels each configurable as either digital input, or digital output. All data transfers are CRC16 error checked. Digital outputs, (A) sink 50-mA., (B) sink 8-mA. Digital inputs are latched until read. Built-in multidrop controllers, (DS2406). CAT-5 twisted pair up to 1000 Feet, 100 devices. Uses 1-WireCommunication Protocol. The D2, 2 channel digital I/O expansion card, provides two I/O channels which can individually be configured as a digital input with latch or a high current sink digital output. Digital input and output functions can coexist. The D2 has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The DS2406 provides the digital I/O functions. The I/O connector is marked "A" I/O position one, "G" common ground returns, "B" I/O position two. The D2 is designed to allow a network of input and output modules to operate on a two or three wire bus, power("+"), common("G") and data("D"). The D2 can be powered locally or the power may be bussed with the 1-Wire signal in a three wire system. The bussed power must be regulated 5V. The D2 is compatible with EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch and EDS Analog. Configurations: D2 - no connector or pull-up resistor D2C - screw connector D2P - onboard pull-up resistor D2PC - screw connector and onboard pull-up resistor

Suppliers

Company
Product
Description
Supplier Links
D2 - Low Cost 2 Channel Digital I/O 1-Wire Card - D2 - Embedded Data Systems
Lawrenceburg, KY, USA
D2 - Low Cost 2 Channel Digital I/O 1-Wire Card
D2
D2 - Low Cost 2 Channel Digital I/O 1-Wire Card D2
2 channels each configurable as either digital input, or digital output. All data transfers are CRC16 error checked. Digital outputs, (A) sink 50-mA., (B) sink 8-mA. Digital inputs are latched until read. Built-in multidrop controllers, (DS2406). CAT-5 twisted pair up to 1000 Feet, 100 devices. Uses 1-WireCommunication Protocol. The D2, 2 channel digital I/O expansion card, provides two I/O channels which can individually be configured as a digital input with latch or a high current sink digital output. Digital input and output functions can coexist. The D2 has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activi ty and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The DS2406 provides the digital I/O functions. The I/O connector is marked "A" I/O position one, "G" common ground returns, "B" I/O position two. The D2 is designed to allow a network of input and output modules to operate on a two or three wire bus, power("+"), common("G") and data("D"). The D2 can be powered locally or the power may be bussed with the 1-Wire signal in a three wire system. The bussed power must be regulated 5V. The D2 is compatible with EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch and EDS Analog. Configurations: D2 - no connector or pull-up resistor D2C - screw connector D2P - onboard pull-up resistor D2PC - screw connector and onboard pull-up resistor
  • 2 channels each configurable as either digital input, or digital output.
  • All data transfers are CRC16 error checked.
  • Digital outputs, (A) sink 50-mA., (B) sink 8-mA.
  • Digital inputs are latched until read.
  • Built-in multidrop controllers, (DS2406).
  • CAT-5 twisted pair up to 1000 Feet, 100 devices.
  • Uses 1-WireCommunication Protocol.

The D2, 2 channel digital I/O expansion card, provides two I/O channels which can individually be configured as a digital input with latch or a high current sink digital output. Digital input and output functions can coexist.

The D2 has a built-in multidrop controller (DS2406) which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows I/O function to be identified absolutely, no more dip switch address confusion. Status input, latched-input-activity and output-latch functions allow input, output and fast event catch functionality to hundreds of I/O points on a 1-Wire bus. The DS2406 provides the digital I/O functions. The I/O connector is marked "A" I/O position one, "G" common ground returns, "B" I/O position two.

The D2 is designed to allow a network of input and output modules to operate on a two or three wire bus, power("+"), common("G") and data("D"). The D2 can be powered locally or the power may be bussed with the 1-Wire signal in a three wire system. The bussed power must be regulated 5V.

The D2 is compatible with EDS OneSix DDE server and family of 1-Wire enabled devices, as well as any 1-Wire host with support for the Dallas Semiconductor DS2406 Dual Addressable Switch and EDS Analog.

Configurations:

  • D2 - no connector or pull-up resistor
  • D2C - screw connector
  • D2P - onboard pull-up resistor
  • D2PC - screw connector and onboard pull-up resistor
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Relay Boards
Product Number D2
Product Name D2 - Low Cost 2 Channel Digital I/O 1-Wire Card
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details