Tinsley Precision Instruments Cable Termination Unit Type 5941

Description
The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means of discharging the cable. The unit is designed to enable the Test Engineer to safely and simply connect other Tinsley test instruments to the system for fault location and electroding. The Tinsley 5941 CTU also incorporates a Cable Condition Monitor. Any changes in the Submarine Cable electrical characteristics are automatically detected and an alarm is triggered. An output from the alarm is also available for connection to outside devices. The unit can be connected to the cable via a dedicated cable connected to the fibre optic cable metallic conductor. Alternatively, the fibre optic cable can be routed into the CTU with a direct path through the unit for the optical fibres. Options that can be set at the time of installation enable the unit to be used with a wide range of cable lengths and types.
Description
The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means of discharging the cable. The unit is designed to enable the Test Engineer to safely and simply connect other Tinsley test instruments to the system for fault location and electroding. The Tinsley 5941 CTU also incorporates a Cable Condition Monitor. Any changes in the Submarine Cable electrical characteristics are automatically detected and an alarm is triggered. An output from the alarm is also available for connection to outside devices. The unit can be connected to the cable via a dedicated cable connected to the fibre optic cable metallic conductor. Alternatively, the fibre optic cable can be routed into the CTU with a direct path through the unit for the optical fibres. Options that can be set at the time of installation enable the unit to be used with a wide range of cable lengths and types.

Suppliers

Company
Product
Description
Supplier Links
Cable Termination Unit - Type 5941 - Tinsley Precision Instruments
Braintree, United Kingdom
Cable Termination Unit
Type 5941
Cable Termination Unit Type 5941
The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means of discharging the cable. The unit is designed to enable the Test Engineer to safely and simply connect other Tinsley test instruments to the system for fault location and electroding. The Tinsley 5941 CTU also incorporates a Cable Condition Monitor. Any changes in the Submarine Cable electrical characteristics are automatically detected and an alarm is triggered. An output from the alarm is also available for connection to outside devices. The unit can be connected to the cable via a dedicated cable connected to the fibre optic cable metallic conductor. Alternatively, the fibre optic cable can be routed into the CTU with a direct path through the unit for the optical fibres. Options that can be set at the time of installation enable the unit to be used with a wide range of cable lengths and types.

The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means of discharging the cable. The unit is designed to enable the Test Engineer to safely and simply connect other Tinsley test instruments to the system for fault location and electroding.

The Tinsley 5941 CTU also incorporates a Cable Condition Monitor. Any changes in the Submarine Cable electrical characteristics are automatically detected and an alarm is triggered. An output from the alarm is also available for connection to outside devices.

The unit can be connected to the cable via a dedicated cable connected to the fibre optic cable metallic conductor. Alternatively, the fibre optic cable can be routed into the CTU with a direct path through the unit for the optical fibres. Options that can be set at the time of installation enable the unit to be used with a wide range of cable lengths and types.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Cable Testers
Product Number Type 5941
Product Name Cable Termination Unit
Configuration Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Optical Power Meter - ST805C PON - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details