Sifam Presentor - FR Series Analogue Meter FR19WF

Description
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today’s broadcast market requirement for quality at affordable prices. Available in four sizes each in four styles, its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel The rugged movement makes the meters equally suitable for portable or fixed applications Presentor FR – Specification A dc millammeter offering a performance close to that of full specification PPM meters to IEC 268-10. The general meter build conforms to relevant parts of BS89, EN 60 051 and IEC 51. Comparison of full specification PPM meters and Fast Response Presentor range. The response curves below give a comparison of the full specification PPM meters with that of a Fast Response Presentor 19, 29 and 39. A variation in over swing will occur from the nominal Presentor responses shown, as unlike the full specification PPM indicator where each meter is individually adjusted for ballistics, these fall within normal process parameters. In each case the FSD is 1mA. For the Presentor range the terminal resistance is 465O ±15% whereas for the PPM meter it is 600ω ±5%.
Datasheet
Description
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today’s broadcast market requirement for quality at affordable prices. Available in four sizes each in four styles, its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel The rugged movement makes the meters equally suitable for portable or fixed applications Presentor FR – Specification A dc millammeter offering a performance close to that of full specification PPM meters to IEC 268-10. The general meter build conforms to relevant parts of BS89, EN 60 051 and IEC 51. Comparison of full specification PPM meters and Fast Response Presentor range. The response curves below give a comparison of the full specification PPM meters with that of a Fast Response Presentor 19, 29 and 39. A variation in over swing will occur from the nominal Presentor responses shown, as unlike the full specification PPM indicator where each meter is individually adjusted for ballistics, these fall within normal process parameters. In each case the FSD is 1mA. For the Presentor range the terminal resistance is 465O ±15% whereas for the PPM meter it is 600ω ±5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Presentor - FR Series Analogue Meter - FR19WF - Sifam
Torquay, United Kingdom
Presentor - FR Series Analogue Meter
FR19WF
Presentor - FR Series Analogue Meter FR19WF
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today’s broadcast market requirement for quality at affordable prices. Available in four sizes each in four styles, its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel The rugged movement makes the meters equally suitable for portable or fixed applications Presentor FR – Specification A dc millammeter offering a performance close to that of full specification PPM meters to IEC 268-10. The general meter build conforms to relevant parts of BS89, EN 60 051 and IEC 51. Comparison of full specification PPM meters and Fast Response Presentor range. The response curves below give a comparison of the full specification PPM meters with that of a Fast Response Presentor 19, 29 and 39. A variation in over swing will occur from the nominal Presentor responses shown, as unlike the full specification PPM indicator where each meter is individually adjusted for ballistics, these fall within normal process parameters. In each case the FSD is 1mA. For the Presentor range the terminal resistance is 465O ±15% whereas for the PPM meter it is 600ω ±5%.

The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today’s broadcast market requirement for quality at affordable prices.

Available in four sizes each in four styles, its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements.

  • Choices of four styles, each available in three sizes
  • Simple back of panel mounting
  • Back of panel mounting with accompanying bezel
  • Front of panel mounting with lower mask
  • Front of panel with full bezel
  • Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS
  • Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel
  • The rugged movement makes the meters equally suitable for portable or fixed applications

Presentor FR – Specification

A dc millammeter offering a performance close to that of full specification PPM meters to IEC 268-10. The general meter build conforms to relevant parts of BS89, EN 60 051 and IEC 51.

Comparison of full specification PPM meters and Fast Response Presentor range.

The response curves below give a comparison of the full specification PPM meters with that of a Fast Response Presentor 19, 29 and 39. A variation in over swing will occur from the nominal Presentor responses shown, as unlike the full specification PPM indicator where each meter is individually adjusted for ballistics, these fall within normal process parameters. In each case the FSD is 1mA. For the Presentor range the terminal resistance is 465O ±15% whereas for the PPM meter it is 600Ω ±5%.

Supplier's Site Datasheet

Technical Specifications

  Sifam
Product Category Analog Panel Meters
Product Number FR19WF
Product Name Presentor - FR Series Analogue Meter
Features Illuminated
Scale Type Zero-Left
Scale Length 1.85 inch (46.99 mm)
Face Type Rectangular
Meter Mechanism Taut Band
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL39W - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 3.6 inch (91.44 mm)
View Details