Computer Network Accessories, Inc. Analog Voltage Panel Meter 300V AC, 2.4" x 1.9" 603609

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 300V AC Dimensions: 2.4" x 1.9"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 300V AC Dimensions: 2.4" x 1.9"

Suppliers

Company
Product
Description
Supplier Links
Analog Voltage Panel Meter 300V AC, 2.4
Dayton, OH, USA
Analog Voltage Panel Meter 300V AC, 2.4" x 1.9"
603609
Analog Voltage Panel Meter 300V AC, 2.4" x 1.9" 603609
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 300V AC Dimensions: 2.4" x 1.9"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 300V AC
  • Dimensions: 2.4" x 1.9"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603609
Product Name Analog Voltage Panel Meter 300V AC, 2.4" x 1.9"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209393 - Allied Electronics, Inc.
Specs
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 10 volts
Response Time 1500 milliseconds
View Details