Greenlee Textron, Inc. Cable Fault Locator 1155-5003

Description
PLUS KIT TYPE DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION -0.4 TO 122 DEG F OPERATING TEMPERATURE LITHIUM-ION RECHARGEABLE BATTERY TYPE 300 VDC BATTERY VOLTAGE SIDEKICK[R] BRAND VOLTAGE RATING 250 VAC/300 VDC LOOP CURRENT RATING 110 MILLIAMPERE
Datasheet
Description
PLUS KIT TYPE DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION -0.4 TO 122 DEG F OPERATING TEMPERATURE LITHIUM-ION RECHARGEABLE BATTERY TYPE 300 VDC BATTERY VOLTAGE SIDEKICK[R] BRAND VOLTAGE RATING 250 VAC/300 VDC LOOP CURRENT RATING 110 MILLIAMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fault Locator - 1155-5003 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Fault Locator
1155-5003
Cable Fault Locator 1155-5003
PLUS KIT TYPE DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION -0.4 TO 122 DEG F OPERATING TEMPERATURE LITHIUM-ION RECHARGEABLE BATTERY TYPE 300 VDC BATTERY VOLTAGE SIDEKICK[R] BRAND VOLTAGE RATING 250 VAC/300 VDC LOOP CURRENT RATING 110 MILLIAMPERE
  • PLUS KIT TYPE
  • DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION
  • -0.4 TO 122 DEG F OPERATING TEMPERATURE
  • LITHIUM-ION RECHARGEABLE BATTERY TYPE
  • 300 VDC BATTERY VOLTAGE
  • SIDEKICK[R] BRAND
  • VOLTAGE RATING 250 VAC/300 VDC
  • LOOP CURRENT RATING 110 MILLIAMPERE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number 1155-5003
Product Name Cable Fault Locator
Cable Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details
Cable Fault Locator - 10101-51400 - Greenlee Textron, Inc.
Specs
Cable Twisted Pair
Test Features Fault Locator
View Details