Seaward Group USA Cropico RM8

Description
The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt per coil. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1ohm) are manufactured from manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent load and temperature coefficients. Housed in a hardwood case with metal panel the size is only 254 x 145 x 80 mm and the connections are with 4 mm binding posts that will accept spade or banana plugs.
Description
The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt per coil. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1ohm) are manufactured from manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent load and temperature coefficients. Housed in a hardwood case with metal panel the size is only 254 x 145 x 80 mm and the connections are with 4 mm binding posts that will accept spade or banana plugs.

Suppliers

Company
Product
Description
Supplier Links
Cropico - RM8 - Seaward Group USA
Tampa, FL, USA
Cropico
RM8
Cropico RM8
The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt per coil. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1ohm) are manufactured from manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent load and temperature coefficients. Housed in a hardwood case with metal panel the size is only 254 x 145 x 80 mm and the connections are with 4 mm binding posts that will accept spade or banana plugs.

The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt per coil. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1ohm) are manufactured from manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent load and temperature coefficients. Housed in a hardwood case with metal panel the size is only 254 x 145 x 80 mm and the connections are with 4 mm binding posts that will accept spade or banana plugs.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number RM8
Product Name Cropico
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Decade Resistance Boxes - ZX95 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Decades 6
Accuracy 0.10 to 5.00 +/- %
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details
Decade Box,6 Decades - 930176 - Transcat, Inc.
Specs
Type DecadeBox
Decades 6
View Details