Tinsley Precision Instruments Portable 9 Decade High Resistance Box 4720 Series 4720/3

Description
Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 kω to 1,111,111,110kω using specially selected resistors and high quality switches mounted on an easy to read panel. These decade resistance boxes are housed in strong polymer portable cases with lids and carrying handles to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instruments can be supplied complete with a calibration certificates provided by our own in-house calibration laboratory.
Description
Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 kω to 1,111,111,110kω using specially selected resistors and high quality switches mounted on an easy to read panel. These decade resistance boxes are housed in strong polymer portable cases with lids and carrying handles to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instruments can be supplied complete with a calibration certificates provided by our own in-house calibration laboratory.

Suppliers

Company
Product
Description
Supplier Links
Portable 9 Decade High Resistance Box 4720 Series - 4720/3 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable 9 Decade High Resistance Box 4720 Series
4720/3
Portable 9 Decade High Resistance Box 4720 Series 4720/3
Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 kω to 1,111,111,110kω using specially selected resistors and high quality switches mounted on an easy to read panel. These decade resistance boxes are housed in strong polymer portable cases with lids and carrying handles to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instruments can be supplied complete with a calibration certificates provided by our own in-house calibration laboratory.

Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution.

The total range covered is from 1 kΩ to 1,111,111,110kΩ using specially selected resistors and high quality switches mounted on an easy to read panel.

These decade resistance boxes are housed in strong polymer portable cases with lids and carrying handles to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers.

The instruments can be supplied complete with a calibration certificates provided by our own in-house calibration laboratory.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Decade Boxes and Dividers
Product Number 4720/3
Product Name Portable 9 Decade High Resistance Box 4720 Series
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 4 to 9
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 8160163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Inductive Voltage Divider - M-1011A - TEGAM, Inc.
Specs
Type Current; Voltage; DecadeBox; Divider
Special Features Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 7
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 7
View Details