IC Realtime, LLC H.264E High Definition Network Video Recorder NVR700N

Description
NVR704N - 4 Channel NVR; NVR708N - 8 Channel NVR; NVR716N - 16 Channel NVR; IC Realtime's 700N series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. 4/8/16 channel 2U standalone Network Video Recorder Up to 4 channel 1080P cameras realtime live view H.264E/MPEG-4 dual codec decoding Up to 16 channel@D1, 8 channel@720P, 4 channel@1080P realtime recording All channel simultaneous realtime playback, GRID interface & smart search Support Multi-brand network cameras such as
Datasheet
Description
NVR704N - 4 Channel NVR; NVR708N - 8 Channel NVR; NVR716N - 16 Channel NVR; IC Realtime's 700N series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. 4/8/16 channel 2U standalone Network Video Recorder Up to 4 channel 1080P cameras realtime live view H.264E/MPEG-4 dual codec decoding Up to 16 channel@D1, 8 channel@720P, 4 channel@1080P realtime recording All channel simultaneous realtime playback, GRID interface & smart search Support Multi-brand network cameras such as
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H.264E High Definition Network Video Recorder - NVR700N - IC Realtime, LLC
Pompano Beach, FL, USA
H.264E High Definition Network Video Recorder
NVR700N
H.264E High Definition Network Video Recorder NVR700N
NVR704N - 4 Channel NVR; NVR708N - 8 Channel NVR; NVR716N - 16 Channel NVR; IC Realtime's 700N series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. 4/8/16 channel 2U standalone Network Video Recorder Up to 4 channel 1080P cameras realtime live view H.264E/MPEG-4 dual codec decoding Up to 16 channel@D1, 8 channel@720P, 4 channel@1080P realtime recording All channel simultaneous realtime playback, GRID interface & smart search Support Multi-brand network cameras such as

NVR704N - 4 Channel NVR;
NVR708N - 8 Channel NVR;
NVR716N - 16 Channel NVR;
IC Realtime's 700N series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace.
Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet.

The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature.

Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user.

All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location.

4/8/16 channel 2U standalone Network Video Recorder

Up to 4 channel 1080P cameras realtime live view

H.264E/MPEG-4 dual codec decoding

Up to 16 channel@D1, 8 channel@720P, 4 channel@1080P realtime recording

All channel simultaneous realtime playback, GRID interface & smart search

Support Multi-brand network cameras such as

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number NVR700N
Product Name H.264E High Definition Network Video Recorder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
8 Channel DVR with built-in 10
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details