IC Realtime, LLC 16-CH H.264E REAL-TIME 960H DVR DVR16D30X

Description
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet, over narrow bandwidth and dramatically increases storage space. The ELITE DVR records at 30 FPS 960H (NTSC) with synchronized audio recording. These systems provide full 960H resolution recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 16 channel Effio 960H 2U standalone DVR Dual-core CPU presents the powerful preview, recording, playback H.264E Dual-Stream Video Compression Pentaflex Operation 480 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for easy operation 3D Intelligent positioning with ICRealtime PTZ cameras Support two way audio Smart Phone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner
Datasheet
Description
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet, over narrow bandwidth and dramatically increases storage space. The ELITE DVR records at 30 FPS 960H (NTSC) with synchronized audio recording. These systems provide full 960H resolution recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 16 channel Effio 960H 2U standalone DVR Dual-core CPU presents the powerful preview, recording, playback H.264E Dual-Stream Video Compression Pentaflex Operation 480 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for easy operation 3D Intelligent positioning with ICRealtime PTZ cameras Support two way audio Smart Phone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-CH H.264E REAL-TIME 960H DVR - DVR16D30X - IC Realtime, LLC
Pompano Beach, FL, USA
16-CH H.264E REAL-TIME 960H DVR
DVR16D30X
16-CH H.264E REAL-TIME 960H DVR DVR16D30X
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet, over narrow bandwidth and dramatically increases storage space. The ELITE DVR records at 30 FPS 960H (NTSC) with synchronized audio recording. These systems provide full 960H resolution recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 16 channel Effio 960H 2U standalone DVR Dual-core CPU presents the powerful preview, recording, playback H.264E Dual-Stream Video Compression Pentaflex Operation 480 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for easy operation 3D Intelligent positioning with ICRealtime PTZ cameras Support two way audio Smart Phone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner

The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel.
The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet, over narrow bandwidth and dramatically increases storage space.
The ELITE DVR records at 30 FPS 960H (NTSC) with synchronized audio recording. These systems provide full 960H resolution recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission.
The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet.

16 channel Effio 960H 2U standalone DVR

Dual-core CPU presents the powerful preview, recording, playback

H.264E Dual-Stream Video Compression

Pentaflex Operation

480 FPS Realtime 960H Recording

Realtime Synchronized Audio/Video Recording on All Channels

16-channel simultaneous realtime playback

Smart Search

Loop back video output for every channel

Matrix video output for Spot monitor applications

HDMI, VGA, BNC Video Output

USB 2.0 Mouse Interface for easy operation

3D Intelligent positioning with ICRealtime PTZ cameras

Support two way audio

Smart Phone Access (iPhone/iPad, Android, Blackberry)

1000M Network

Central management software for viewing/managing multiple DVRs

Up to 24 TeraBytes (24,000G) Internal Storage

Support Blu-Ray Burner

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVR16D30X
Product Name 16-CH H.264E REAL-TIME 960H DVR
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
64 Channel HD Network Video Recorder - IPSVR8180 - IC Realtime, LLC
Specs
Image Color
Digital Video Output Ethernet
Recording Media Hard Disk
View Details