IC Realtime, LLC 4-CH SLIM H.264E DVR MAX4A

Description
ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet over narrow bandwidth and dramatically increases storage space. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. 1U/1.5U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Performance Microprocessor & Linux OS Pentaflex operation 120 FPS Realtime Recording Synchronized Audio/Video Recording on 4 selected channels Up-to D1(4CIF) recording/playback quality All Channel Playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI Interface for high resolution video output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) Direct network access using IE Browser Central management software for viewing/managing multiple DVRs Up to 8 TeraBytes (8,000G) Internal Storage
Datasheet
Description
ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet over narrow bandwidth and dramatically increases storage space. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. 1U/1.5U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Performance Microprocessor & Linux OS Pentaflex operation 120 FPS Realtime Recording Synchronized Audio/Video Recording on 4 selected channels Up-to D1(4CIF) recording/playback quality All Channel Playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI Interface for high resolution video output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) Direct network access using IE Browser Central management software for viewing/managing multiple DVRs Up to 8 TeraBytes (8,000G) Internal Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH SLIM H.264E DVR - MAX4A - IC Realtime, LLC
Pompano Beach, FL, USA
4-CH SLIM H.264E DVR
MAX4A
4-CH SLIM H.264E DVR MAX4A
ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet over narrow bandwidth and dramatically increases storage space. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. 1U/1.5U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Performance Microprocessor & Linux OS Pentaflex operation 120 FPS Realtime Recording Synchronized Audio/Video Recording on 4 selected channels Up-to D1(4CIF) recording/playback quality All Channel Playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI Interface for high resolution video output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) Direct network access using IE Browser Central management software for viewing/managing multiple DVRs Up to 8 TeraBytes (8,000G) Internal Storage

ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards.
The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet over narrow bandwidth and dramatically increases storage space.
This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc.

1U/1.5U Rack Mount Case Specification

H.264E Compression with dual stream encoding

Embedded High-Performance Microprocessor & Linux OS

Pentaflex operation

120 FPS Realtime Recording

Synchronized Audio/Video Recording on 4 selected channels

Up-to D1(4CIF) recording/playback quality

All Channel Playback

Smart Search

Loop back video output for every channel

Matrix video output for Spot monitor applications

HDMI Interface for high resolution video output

USB 2.0 Mouse Interface for super easy operation

Email Notification of Events

Support two way audio

SmartPhone Access (iPhone/iPad, Android, Blackberry)

Direct network access using IE Browser

Central management software for viewing/managing multiple DVRs

Up to 8 TeraBytes (8,000G) Internal Storage

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number MAX4A
Product Name 4-CH SLIM H.264E DVR
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

16-CH H.264E REAL-TIME 960H DVR - DVR16D30X - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details