IC Realtime, LLC NEMA 4 Weather Proof Customized DVRs/NVRs DVRNEMA

Description
Compiled of all the necessary components for a full surveillance solution, IC Realtime's NEMA series recorders are an all-in-one weatherproof solution. Available in 4, 8 and 16 channel H.264 DVRs, NVRs and Hybrid DVRs, the NEMA series consists of a full real-time Pentaplex recorder with internet accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC Realtime's Enhanced H.264 compression and Linux based embedded operating system platform. The NEMA series are suitable for remote locations, mobile surveillance and applications that require a covert and complete product installation. Nema 4 Rated Enclosure - fully weather proof and vandal proof Self contained device with all required components (heater, cooler, network equipment, power supply ,UPS , LCD monitor, etc.) Easy mount mechanism for walls and poles. As customized solution, the NEMA IV series can be built with all of the IC Realtime DVRs and NVRs available. Ideal for outdoor applications such as parking lots, highways, traffic light poles, seaports, airports, etc. offers easy access to live and recorded surveillance videos.
Datasheet
Description
Compiled of all the necessary components for a full surveillance solution, IC Realtime's NEMA series recorders are an all-in-one weatherproof solution. Available in 4, 8 and 16 channel H.264 DVRs, NVRs and Hybrid DVRs, the NEMA series consists of a full real-time Pentaplex recorder with internet accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC Realtime's Enhanced H.264 compression and Linux based embedded operating system platform. The NEMA series are suitable for remote locations, mobile surveillance and applications that require a covert and complete product installation. Nema 4 Rated Enclosure - fully weather proof and vandal proof Self contained device with all required components (heater, cooler, network equipment, power supply ,UPS , LCD monitor, etc.) Easy mount mechanism for walls and poles. As customized solution, the NEMA IV series can be built with all of the IC Realtime DVRs and NVRs available. Ideal for outdoor applications such as parking lots, highways, traffic light poles, seaports, airports, etc. offers easy access to live and recorded surveillance videos.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Weather Proof Customized DVRs/NVRs - DVRNEMA - IC Realtime, LLC
Pompano Beach, FL, USA
NEMA 4 Weather Proof Customized DVRs/NVRs
DVRNEMA
NEMA 4 Weather Proof Customized DVRs/NVRs DVRNEMA
Compiled of all the necessary components for a full surveillance solution, IC Realtime's NEMA series recorders are an all-in-one weatherproof solution. Available in 4, 8 and 16 channel H.264 DVRs, NVRs and Hybrid DVRs, the NEMA series consists of a full real-time Pentaplex recorder with internet accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC Realtime's Enhanced H.264 compression and Linux based embedded operating system platform. The NEMA series are suitable for remote locations, mobile surveillance and applications that require a covert and complete product installation. Nema 4 Rated Enclosure - fully weather proof and vandal proof Self contained device with all required components (heater, cooler, network equipment, power supply ,UPS , LCD monitor, etc.) Easy mount mechanism for walls and poles. As customized solution, the NEMA IV series can be built with all of the IC Realtime DVRs and NVRs available. Ideal for outdoor applications such as parking lots, highways, traffic light poles, seaports, airports, etc. offers easy access to live and recorded surveillance videos.

Compiled of all the necessary components for a
full surveillance solution, IC Realtime's NEMA
series recorders are an all-in-one weatherproof solution. Available in 4, 8 and 16 channel H.264 DVRs, NVRs and Hybrid DVRs, the NEMA series consists of a full real-time Pentaplex recorder with internet accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box.
These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC Realtime's Enhanced H.264
compression and Linux based embedded operating system platform.
The NEMA series are suitable for remote locations, mobile
surveillance and applications that require a covert and complete product installation.

Nema 4 Rated Enclosure - fully weather proof and vandal proof

Self contained device with all required components (heater, cooler, network equipment, power supply ,UPS , LCD monitor, etc.)

Easy mount mechanism for walls and poles.

As customized solution, the NEMA IV series can be built with all of the IC Realtime DVRs and NVRs available.

Ideal for outdoor applications such as parking lots, highways, traffic light poles, seaports, airports, etc. offers easy access to live and recorded surveillance videos.

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVRNEMA
Product Name NEMA 4 Weather Proof Customized DVRs/NVRs
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-CH Mobile DVR - DVRMOBILE - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details