IC Realtime, LLC 32-CH 2U High Performance 2U DVR DVRFLEX32E

Description
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a "user friendly" "help assisted" graphic user interface (GUI), configurable through Mouse, IR Remote Control, Front Panel or over a network, the Flex DVRs are engineered for ease of installation, maintenance and general use. The Flex DVRs record at 30 FPS D1 (NTSC) with synchronised audio recording. These systems provide full D1 resolution (704x480) recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 2U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Speed DuelCore Microprocessor & Linux OS Pentaflex Operation 960 FPS Real-time D1 Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous real-time playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner
Datasheet
Description
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a "user friendly" "help assisted" graphic user interface (GUI), configurable through Mouse, IR Remote Control, Front Panel or over a network, the Flex DVRs are engineered for ease of installation, maintenance and general use. The Flex DVRs record at 30 FPS D1 (NTSC) with synchronised audio recording. These systems provide full D1 resolution (704x480) recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 2U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Speed DuelCore Microprocessor & Linux OS Pentaflex Operation 960 FPS Real-time D1 Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous real-time playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-CH 2U High Performance 2U DVR - DVRFLEX32E - IC Realtime, LLC
Pompano Beach, FL, USA
32-CH 2U High Performance 2U DVR
DVRFLEX32E
32-CH 2U High Performance 2U DVR DVRFLEX32E
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a "user friendly" "help assisted" graphic user interface (GUI), configurable through Mouse, IR Remote Control, Front Panel or over a network, the Flex DVRs are engineered for ease of installation, maintenance and general use. The Flex DVRs record at 30 FPS D1 (NTSC) with synchronised audio recording. These systems provide full D1 resolution (704x480) recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet. 2U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Speed DuelCore Microprocessor & Linux OS Pentaflex Operation 960 FPS Real-time D1 Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous real-time playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Video Output USB 2.0 Mouse Interface for super easy operation Email Notification of Events Support two way audio SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs Up to 24 TeraBytes (24,000G) Internal Storage Support Blu-Ray Burner

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable.
Incorporating a "user friendly" "help assisted" graphic user interface (GUI), configurable through Mouse, IR Remote Control, Front Panel or over a network, the Flex DVRs are engineered for ease of installation, maintenance and general use.
The Flex DVRs record at 30 FPS D1 (NTSC) with synchronised audio recording. These systems provide full D1 resolution (704x480) recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission.
The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management Software (CMS), delivers to the user a highly flexible, centralized application that permits the viewing, management and configuration of networked DVRs from a single location over the internet.

2U Rack Mount Case Specification

H.264E Compression with dual stream encoding

Embedded High-Speed DuelCore Microprocessor & Linux OS

Pentaflex Operation

960 FPS Real-time D1 Recording

Realtime Synchronized Audio/Video Recording on All Channels

16-channel simultaneous real-time playback

Smart Search

Loop back video output for every channel

Matrix video output for Spot monitor applications

HDMI, VGA, BNC Video Output

USB 2.0 Mouse Interface for super easy operation

Email Notification of Events

Support two way audio

SmartPhone Access (iPhone/iPad, Android, Blackberry)

1000M Network

Central management software for viewing/managing multiple DVRs

Up to 24 TeraBytes (24,000G) Internal Storage

Support Blu-Ray Burner

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVRFLEX32E
Product Name 32-CH 2U High Performance 2U DVR
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
16-CH H.264E REAL-TIME 960H DVR - DVR16D30X - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details