IC Realtime, LLC 4-CH Mobile DVR DVRMOBILE

Description
DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a significant determining factor in the "selection for installation" process carried out by the end user. The advanced M704EG has GPS capacity and can be used for route planning, route analysis, vehicle tracking, speed monitoring and to transmit emergency signals where assistance is sought. This DVR can be quickly and efficiently removed through a simple "quick release handle system" as may be required when the vehicle or vessel is being left unoccupied or unattended. The DVR is very easily and quickly re-engaged by sliding the unit into its pre-guided position, where it becomes immediately operational and ready for use. These DVRs service a wealth of organizational applications and are used by, Delivery / Logistic Companies, Naval, Military and Aircraft services, Police Forces, Taxi's, and School Buses. The systems are unobtrusive and occupy very little space � no more than the standard car CD player. H.264E 4 channel DVR for vehicles Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player). Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current. Anti-Vibration Design: unique built-in shock absorption in HDD box design, comprehensive mechanical shock protection, electronic shock absorption and the integration of patented anti-seismic shock software. No Fan Design: it effectively eliminates the problems associated with cooling fans in the areas of extra noise, easy dust cumulation, water penetration, high power consumption and high heat. Removable HDD: removable professional anti-seismic design HDD that can be locked or moved for direct connection to computer. Quick Backup: Backup through removable hard disk, USB device backup or network backup Convenient Operation: multiple ways of controlling the system: remote control unit, USB mouse, keyboard, PTZ controller or usage of a special extension line. Watermark Technology: proprietary watermark technology prevents video data modification. Text Overlay: vehicle plate number, date/time, channel title, alarm, GPS info, and/or vehicle speed can be overlayed onto the video. Powerful Alarm Functions: records, pop up, alarm logs, alarm info and various types, including the motion monitoring, video loss, video shielding and temperature abnormal, voltage abnormal, over-speed, buzzer alarm Secondary Backup: SD card can be used to backup important video and/or alarm logs.
Datasheet
Description
DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a significant determining factor in the "selection for installation" process carried out by the end user. The advanced M704EG has GPS capacity and can be used for route planning, route analysis, vehicle tracking, speed monitoring and to transmit emergency signals where assistance is sought. This DVR can be quickly and efficiently removed through a simple "quick release handle system" as may be required when the vehicle or vessel is being left unoccupied or unattended. The DVR is very easily and quickly re-engaged by sliding the unit into its pre-guided position, where it becomes immediately operational and ready for use. These DVRs service a wealth of organizational applications and are used by, Delivery / Logistic Companies, Naval, Military and Aircraft services, Police Forces, Taxi's, and School Buses. The systems are unobtrusive and occupy very little space � no more than the standard car CD player. H.264E 4 channel DVR for vehicles Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player). Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current. Anti-Vibration Design: unique built-in shock absorption in HDD box design, comprehensive mechanical shock protection, electronic shock absorption and the integration of patented anti-seismic shock software. No Fan Design: it effectively eliminates the problems associated with cooling fans in the areas of extra noise, easy dust cumulation, water penetration, high power consumption and high heat. Removable HDD: removable professional anti-seismic design HDD that can be locked or moved for direct connection to computer. Quick Backup: Backup through removable hard disk, USB device backup or network backup Convenient Operation: multiple ways of controlling the system: remote control unit, USB mouse, keyboard, PTZ controller or usage of a special extension line. Watermark Technology: proprietary watermark technology prevents video data modification. Text Overlay: vehicle plate number, date/time, channel title, alarm, GPS info, and/or vehicle speed can be overlayed onto the video. Powerful Alarm Functions: records, pop up, alarm logs, alarm info and various types, including the motion monitoring, video loss, video shielding and temperature abnormal, voltage abnormal, over-speed, buzzer alarm Secondary Backup: SD card can be used to backup important video and/or alarm logs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH Mobile DVR - DVRMOBILE - IC Realtime, LLC
Pompano Beach, FL, USA
4-CH Mobile DVR
DVRMOBILE
4-CH Mobile DVR DVRMOBILE
DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a significant determining factor in the "selection for installation" process carried out by the end user. The advanced M704EG has GPS capacity and can be used for route planning, route analysis, vehicle tracking, speed monitoring and to transmit emergency signals where assistance is sought. This DVR can be quickly and efficiently removed through a simple "quick release handle system" as may be required when the vehicle or vessel is being left unoccupied or unattended. The DVR is very easily and quickly re-engaged by sliding the unit into its pre-guided position, where it becomes immediately operational and ready for use. These DVRs service a wealth of organizational applications and are used by, Delivery / Logistic Companies, Naval, Military and Aircraft services, Police Forces, Taxi's, and School Buses. The systems are unobtrusive and occupy very little space � no more than the standard car CD player. H.264E 4 channel DVR for vehicles Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player). Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current. Anti-Vibration Design: unique built-in shock absorption in HDD box design, comprehensive mechanical shock protection, electronic shock absorption and the integration of patented anti-seismic shock software. No Fan Design: it effectively eliminates the problems associated with cooling fans in the areas of extra noise, easy dust cumulation, water penetration, high power consumption and high heat. Removable HDD: removable professional anti-seismic design HDD that can be locked or moved for direct connection to computer. Quick Backup: Backup through removable hard disk, USB device backup or network backup Convenient Operation: multiple ways of controlling the system: remote control unit, USB mouse, keyboard, PTZ controller or usage of a special extension line. Watermark Technology: proprietary watermark technology prevents video data modification. Text Overlay: vehicle plate number, date/time, channel title, alarm, GPS info, and/or vehicle speed can be overlayed onto the video. Powerful Alarm Functions: records, pop up, alarm logs, alarm info and various types, including the motion monitoring, video loss, video shielding and temperature abnormal, voltage abnormal, over-speed, buzzer alarm Secondary Backup: SD card can be used to backup important video and/or alarm logs.

DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD
DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option
The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a significant determining factor in the "selection for installation" process carried out by the end user.
The advanced M704EG has GPS capacity and can be used for route planning, route analysis, vehicle tracking, speed monitoring and to transmit emergency signals where assistance is sought.
This DVR can be quickly and efficiently removed through a simple "quick release handle system" as may be required when the vehicle or vessel is being left unoccupied or unattended. The DVR is very easily and quickly re-engaged by sliding the unit into its pre-guided position, where it becomes immediately operational and ready for use.
These DVRs service a wealth of organizational applications and are used by, Delivery / Logistic Companies, Naval, Military and Aircraft services, Police Forces, Taxi's, and School Buses.
The systems are unobtrusive and occupy very little space � no more than the standard car CD player.

H.264E 4 channel DVR for vehicles

Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player).

Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current.

Anti-Vibration Design: unique built-in shock absorption in HDD box design, comprehensive mechanical shock protection, electronic shock absorption and the integration of patented anti-seismic shock software.

No Fan Design: it effectively eliminates the problems associated with cooling fans in the areas of extra noise, easy dust cumulation, water penetration, high power consumption and high heat.

Removable HDD: removable professional anti-seismic design HDD that can be locked or moved for direct connection to computer.

Quick Backup: Backup through removable hard disk, USB device backup or network backup

Convenient Operation: multiple ways of controlling the system: remote control unit, USB mouse, keyboard, PTZ controller or usage of a special extension line.

Watermark Technology: proprietary watermark technology prevents video data modification.

Text Overlay: vehicle plate number, date/time, channel title, alarm, GPS info, and/or vehicle speed can be overlayed onto the video.

Powerful Alarm Functions: records, pop up, alarm logs, alarm info and various types, including the motion monitoring, video loss, video shielding and temperature abnormal, voltage abnormal, over-speed, buzzer alarm

Secondary Backup: SD card can be used to backup important video and/or alarm logs.

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVRMOBILE
Product Name 4-CH Mobile DVR
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-CH SLIM H.264E DVR - MAX4A - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details