IC Realtime, LLC H.264E Real-time Network Video Recorder - 4/8/16 Channel NVR700

Description
NVR704 - 4 Channel NVR; NVR708 - 8 Channel NVR; NVR716 - 16 Channel NVR; IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. High Performance and Cost-Effective Standalone NVR Support 4 IP video with H.264 and MPEG4 compression simultaneousl Realtime live display up to 16 cameras with 720P high definition Record up to 4/8/16 channel D1 or 4 channel megapixel IP cameras Pentaplex function: live, recording, playback, backup & remote 4 Sata HDDs supported - up-to 8 TeraByte storage eSATA port, USB2.0 & CD-RW/DVDRW supported 4 Alarm inputs; 6 Alarm Relay outputs Powerful network software Mobile phone access (iPhone
Datasheet
Description
NVR704 - 4 Channel NVR; NVR708 - 8 Channel NVR; NVR716 - 16 Channel NVR; IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. High Performance and Cost-Effective Standalone NVR Support 4 IP video with H.264 and MPEG4 compression simultaneousl Realtime live display up to 16 cameras with 720P high definition Record up to 4/8/16 channel D1 or 4 channel megapixel IP cameras Pentaplex function: live, recording, playback, backup & remote 4 Sata HDDs supported - up-to 8 TeraByte storage eSATA port, USB2.0 & CD-RW/DVDRW supported 4 Alarm inputs; 6 Alarm Relay outputs Powerful network software Mobile phone access (iPhone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H.264E Real-time Network Video Recorder - 4/8/16 Channel - NVR700 - IC Realtime, LLC
Pompano Beach, FL, USA
H.264E Real-time Network Video Recorder - 4/8/16 Channel
NVR700
H.264E Real-time Network Video Recorder - 4/8/16 Channel NVR700
NVR704 - 4 Channel NVR; NVR708 - 8 Channel NVR; NVR716 - 16 Channel NVR; IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace. Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet. The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature. Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user. All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location. High Performance and Cost-Effective Standalone NVR Support 4 IP video with H.264 and MPEG4 compression simultaneousl Realtime live display up to 16 cameras with 720P high definition Record up to 4/8/16 channel D1 or 4 channel megapixel IP cameras Pentaplex function: live, recording, playback, backup & remote 4 Sata HDDs supported - up-to 8 TeraByte storage eSATA port, USB2.0 & CD-RW/DVDRW supported 4 Alarm inputs; 6 Alarm Relay outputs Powerful network software Mobile phone access (iPhone

NVR704 - 4 Channel NVR;
NVR708 - 8 Channel NVR;
NVR716 - 16 Channel NVR;
IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and "feature-rich" security surveillance solutions for our clients available within the present day marketplace.
Easy to install and use, the IC Realtime NVR's provide a complete recording solution that can be connected directly to your network and that can be managed remotely through a local area network (LAN) or the over the Internet.

The systems enable simultaneous recording and remote access to live images across the full range of 16 cameras. Scheduled and triggered recordings can be performed at a resolution of 720p (1280x720). Designed to deliver stability and reliable operation performance, these NVR's provide 'fall-back' fault-tolerance by employing occupancy space for 4 internal SATA hard drives that incorporate a RAID redundancy technology feature.

Intelligent system diagnostics provide immediate incident details which are logged and reported in a user friendly format in order to ensure maximize 'up time' in system performance for the end user.

All of IC Realtime NVRs are capable of being rack or desk-mounted and require no additional hardware for immediate operation on installation. The NVR's can be located at any point on a network permitting recording and playback across multiple sites regardless of location.

High Performance and Cost-Effective Standalone NVR

Support 4 IP video with H.264 and MPEG4 compression simultaneousl

Realtime live display up to 16 cameras with 720P high definition

Record up to 4/8/16 channel D1 or 4 channel megapixel IP cameras

Pentaplex function: live, recording, playback, backup & remote

4 Sata HDDs supported - up-to 8 TeraByte storage

eSATA port, USB2.0 & CD-RW/DVDRW supported

4 Alarm inputs; 6 Alarm Relay outputs

Powerful network software

Mobile phone access (iPhone

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number NVR700
Product Name H.264E Real-time Network Video Recorder - 4/8/16 Channel
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8 Channel DVR with built-in 19
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details