IC Realtime, LLC H.264E Hybrid DVRs 4 Analog + 4-CH IP DVR400HS

Description
The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime recording across all channels, it is ideally suited for supporting a hybrid system configuration. The DVRs incorporate a HDMI interface delivering high definition 1080i resolution images that provide remarkable crisp clear pictures of depth and definition. The beauty of these systems is that they provide for the upgrade and expansion of existing CCTV systems without the necessity of incurring the expensive retro-fit associated with the replacement of the older analogue cameras. The DVR抯 receive the combined signals into one centralised, stable embedded platform. Embedded High-Speed DuelCore Microprocessor & Linux OS H.264E/MPEG-4 decoding & H.264 dual-stream encoding Up to 20 channel with1080P realtime live view 4 channle D1 Analog & 4 channel@D1 / 2 channel@720P / 1 channel@1080P IP camera inputs Auto Discovery of Network Cameras Support remote network camera encoding setting & image adjustment Support Multi-brand network cameras such as: ICRealtime, Arecont Vision, AXIS, Canon, Dynacolor, Panasonic, SAMSUNG, SANYO, SONY and ONVIF 4-channel simultaneous real-time playback Smart Search and Quick-Pinpoint Grid Interface Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Synchronous Video Output Alarm Triggering: Screen notification, audio alarm, PTZ, Email and/or FTP upload SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs 8 SATA HDD and one eSATA port for Up to 38 TeraBytes (38,000G) Storage Fault-proof Harddrive Grouping and Redundancy System Support Blu-Ray Burner
Datasheet
Description
The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime recording across all channels, it is ideally suited for supporting a hybrid system configuration. The DVRs incorporate a HDMI interface delivering high definition 1080i resolution images that provide remarkable crisp clear pictures of depth and definition. The beauty of these systems is that they provide for the upgrade and expansion of existing CCTV systems without the necessity of incurring the expensive retro-fit associated with the replacement of the older analogue cameras. The DVR抯 receive the combined signals into one centralised, stable embedded platform. Embedded High-Speed DuelCore Microprocessor & Linux OS H.264E/MPEG-4 decoding & H.264 dual-stream encoding Up to 20 channel with1080P realtime live view 4 channle D1 Analog & 4 channel@D1 / 2 channel@720P / 1 channel@1080P IP camera inputs Auto Discovery of Network Cameras Support remote network camera encoding setting & image adjustment Support Multi-brand network cameras such as: ICRealtime, Arecont Vision, AXIS, Canon, Dynacolor, Panasonic, SAMSUNG, SANYO, SONY and ONVIF 4-channel simultaneous real-time playback Smart Search and Quick-Pinpoint Grid Interface Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Synchronous Video Output Alarm Triggering: Screen notification, audio alarm, PTZ, Email and/or FTP upload SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs 8 SATA HDD and one eSATA port for Up to 38 TeraBytes (38,000G) Storage Fault-proof Harddrive Grouping and Redundancy System Support Blu-Ray Burner
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H.264E Hybrid DVRs 4 Analog + 4-CH IP - DVR400HS - IC Realtime, LLC
Pompano Beach, FL, USA
H.264E Hybrid DVRs 4 Analog + 4-CH IP
DVR400HS
H.264E Hybrid DVRs 4 Analog + 4-CH IP DVR400HS
The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime recording across all channels, it is ideally suited for supporting a hybrid system configuration. The DVRs incorporate a HDMI interface delivering high definition 1080i resolution images that provide remarkable crisp clear pictures of depth and definition. The beauty of these systems is that they provide for the upgrade and expansion of existing CCTV systems without the necessity of incurring the expensive retro-fit associated with the replacement of the older analogue cameras. The DVR抯 receive the combined signals into one centralised, stable embedded platform. Embedded High-Speed DuelCore Microprocessor & Linux OS H.264E/MPEG-4 decoding & H.264 dual-stream encoding Up to 20 channel with1080P realtime live view 4 channle D1 Analog & 4 channel@D1 / 2 channel@720P / 1 channel@1080P IP camera inputs Auto Discovery of Network Cameras Support remote network camera encoding setting & image adjustment Support Multi-brand network cameras such as: ICRealtime, Arecont Vision, AXIS, Canon, Dynacolor, Panasonic, SAMSUNG, SANYO, SONY and ONVIF 4-channel simultaneous real-time playback Smart Search and Quick-Pinpoint Grid Interface Loop back video output for every channel Matrix video output for Spot monitor applications HDMI, VGA, BNC Synchronous Video Output Alarm Triggering: Screen notification, audio alarm, PTZ, Email and/or FTP upload SmartPhone Access (iPhone/iPad, Android, Blackberry) 1000M Network Central management software for viewing/managing multiple DVRs 8 SATA HDD and one eSATA port for Up to 38 TeraBytes (38,000G) Storage Fault-proof Harddrive Grouping and Redundancy System Support Blu-Ray Burner

The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras.
These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime recording across all channels, it is ideally suited for supporting a hybrid system configuration.
The DVRs incorporate a HDMI interface delivering high definition 1080i resolution images that provide remarkable crisp clear pictures of depth and definition.
The beauty of these systems is that they provide for the upgrade and expansion of existing CCTV systems without the necessity of incurring the expensive retro-fit associated with the replacement of the older analogue cameras. The DVR抯 receive the combined signals into one centralised, stable embedded platform.

Embedded High-Speed DuelCore Microprocessor & Linux OS

H.264E/MPEG-4 decoding & H.264 dual-stream encoding

Up to 20 channel with1080P realtime live view

4 channle D1 Analog & 4 channel@D1 / 2 channel@720P / 1 channel@1080P IP camera inputs

Auto Discovery of Network Cameras

Support remote network camera encoding setting & image adjustment

Support Multi-brand network cameras such as: ICRealtime, Arecont Vision, AXIS, Canon, Dynacolor, Panasonic, SAMSUNG, SANYO, SONY and ONVIF

4-channel simultaneous real-time playback

Smart Search and Quick-Pinpoint Grid Interface

Loop back video output for every channel

Matrix video output for Spot monitor applications

HDMI, VGA, BNC Synchronous Video Output

Alarm Triggering: Screen notification, audio alarm, PTZ, Email and/or FTP upload

SmartPhone Access (iPhone/iPad, Android, Blackberry)

1000M Network

Central management software for viewing/managing multiple DVRs

8 SATA HDD and one eSATA port for Up to 38 TeraBytes (38,000G) Storage

Fault-proof Harddrive Grouping and Redundancy System

Support Blu-Ray Burner

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVR400HS
Product Name H.264E Hybrid DVRs 4 Analog + 4-CH IP
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

16-CH 2U High Performance 2U DVR - DVRFLEX16E - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details