Electrolift 10" Pitch Diameter Sheave M-1210-P4AL

Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request
Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request

Suppliers

Company
Product
Description
Supplier Links
10
Clifton, NJ, USA
10" Pitch Diameter Sheave
M-1210-P4AL
10" Pitch Diameter Sheave M-1210-P4AL
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request
  • Cast iron sheaves available for standard duty
  • Steel sheaves are available as an option for heavy duty service
  • Available in 4", 5", 8", and 10" pitch diameters
  • Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16"
  • Special designs are available upon request
Supplier's Site

Technical Specifications

  Electrolift
Product Category Sheaves
Product Number M-1210-P4AL
Product Name 10" Pitch Diameter Sheave
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

5
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 1.5 inch (38.1 mm)
View Details
Hand Wheel Sheaves - 1/2-1/2W - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2190 inch (5.56 mm)
Bore Diameter 1.5 to 0.5000 inch (38.1 to 12.7 mm)
View Details
Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
4
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 0.7500 inch (19.05 mm)
View Details