Electrolift Datasheets for Sheaves

Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force.
Sheaves: Learn more

Product Name Notes
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes...
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 5" and 8" pitch diameters Standard bronze bearings, roller bearings...