Electrocube, Inc. Resistor Capacitor Network RG1783-1

Description
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1783-1 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1783-1
Resistor Capacitor Network RG1783-1
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Resistor, Capacitor Networks
Product Number RG1783-1
Product Name Resistor Capacitor Network
Configuration Resistor, Capacitor Network
Resistance Range 22 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Jumper Circuits Network Resistor - CJ Series - RCD Components, Inc.
Specs
Configuration Chip Array
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details