RCD’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of these components. Circuits comprisied of multiple values are available on a custom basis.
Popular self-aligning concave termination pads (convex termination style also available, see SMN series)
| RCD Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | CN1206, CN2012, CN2512 Series |
| Product Name | Network, Surface Mount Resistor |
| Configuration | Chip Array |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 2512; 0606, 0804, 1608, 2012 |
| Resistance Range | 1 to 1.00E7 ohms |