RS Components, Ltd. Electrical Safety Mats 9182533

Description
TN17 insulate tape 25x0.9x0.3
Request a Quote
Description
TN17 insulate tape 25x0.9x0.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Safety Mats - 9182533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electrical Safety Mats
9182533
Electrical Safety Mats 9182533
TN17 insulate tape 25x0.9x0.3

TN17 insulate tape 25x0.9x0.3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 9182533
Product Name Electrical Safety Mats
Mat Type Nonconductive
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
Anti-Slip Floor Mats - 8725669 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
Electrical Safety Mats - 245797 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Width 39.37 inch (1000 mm)
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details