RS Components, Ltd. Reed Switch Magnets 9174854

Description
Std Magnets NdFeBo
Request a Quote
Description
Std Magnets NdFeBo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reed Switch Magnets - 9174854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switch Magnets
9174854
Reed Switch Magnets 9174854
Std Magnets NdFeBo

Std Magnets NdFeBo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 9174854
Product Name Reed Switch Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details
Neodymium Magnets - 2192231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.4 lbs (2.45 kg)
Width 0.3937 inch (10 mm)
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details