RS Components, Ltd. Hinges 2702770

Description
Steel washerless hinge,60x40x1.5mm
Request a Quote
Description
Steel washerless hinge,60x40x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702770
Hinges 2702770
Steel washerless hinge,60x40x1.5mm

Steel washerless hinge,60x40x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702770
Product Name Hinges
Hinge Type Flag
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details