RS Components, Ltd. Hinges 9174589

Description
Alu closing spring hinge,67x55x4.5mm
Request a Quote
Description
Alu closing spring hinge,67x55x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174589
Hinges 9174589
Alu closing spring hinge,67x55x4.5mm

Alu closing spring hinge,67x55x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174589
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details