RS Components, Ltd. Hinges 1834108

Description
Continuous Hinge,steel,2040x35m m
Request a Quote
Description
Continuous Hinge,steel,2040x35m m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1834108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1834108
Hinges 1834108
Continuous Hinge,steel,2040x35m m

Continuous Hinge,steel,2040x35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1834108
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 687499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.24 inch (57 mm)
View Details
Hinges - 7729632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Hinges - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
View Details