RS Components, Ltd. Hinges 9174295

Description
ZP concealed hinge for 24mm doors
Request a Quote
Description
ZP concealed hinge for 24mm doors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174295
Hinges 9174295
ZP concealed hinge for 24mm doors

ZP concealed hinge for 24mm doors

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174295
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 9174526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details