RS Components, Ltd. Hinges 2978630

Description
Galvanised tee hinge,12in tail length
Request a Quote
Description
Galvanised tee hinge,12in tail length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2978630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2978630
Hinges 2978630
Galvanised tee hinge,12in tail length

Galvanised tee hinge,12in tail length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2978630
Product Name Hinges
Hinge Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 335174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 2.2 inch (56 mm)
View Details
Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details