RS Components, Ltd. Hinges 7264071

Description
Stainless steel piano hinge,100 x 70mm
Request a Quote
Description
Stainless steel piano hinge,100 x 70mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264071
Hinges 7264071
Stainless steel piano hinge,100 x 70mm

Stainless steel piano hinge,100 x 70mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264071
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 3399634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Hinges - 4365058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details