RS Components, Ltd. 9171912

Description
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Body Material = SG Iron Gasket Material = Stainless Steel Connection Gender = Female
Request a Quote
Description
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Body Material = SG Iron Gasket Material = Stainless Steel Connection Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9171912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Body Material = SG Iron Gasket Material = Stainless Steel Connection Gender = Female

Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap.
Trap Type = Thermostatic
Orientation = Horizontal, Vertical
Maximum Working Pressure = 14 bar
Body Material = SG Iron
Gasket Material = Stainless Steel
Connection Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 9171912
Steam Trap Type FloatThermostatic
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
View Details
 - 7209232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
 - 7209223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
 - 7209239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Brass
Operating Pressure 189 psi (133 m H2O)
View Details