RS Components, Ltd. 9160952

Description
In-Line Flow Regulator - Elbow, 6 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote
Description
In-Line Flow Regulator - Elbow, 6 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9160952 - RS Components, Ltd.
Corby, Northants, United Kingdom
In-Line Flow Regulator - Elbow, 6 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

In-Line Flow Regulator - Elbow, 6 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 9160952
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details
 - 9160956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
 - 1214346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1214334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details