RS Components, Ltd. 1214334

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 1/2 in Body Material = Aluminium Alloy
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 1/2 in Body Material = Aluminium Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Threaded Outlet Thread Size = 1/2 in Body Material = Aluminium Alloy

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 12mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male
CAD Drawing = 3D CAD Model
Threaded Outlet Thread Size = 1/2 in
Body Material = Aluminium Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214334
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Silencer
Connection G 1/4 Male
Fitting / Connection Size G 1/4 Male
View Details
 - 1366655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1215786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 7845415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 2in
Fitting / Connection Size 2in
View Details