RS Components, Ltd. VGA Cables 9135013

Description
SVGA to SVGA cable, Plastic, Premium
Request a Quote
Description
SVGA to SVGA cable, Plastic, Premium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
VGA Cables
9135013
VGA Cables 9135013
SVGA to SVGA cable, Plastic, Premium

SVGA to SVGA cable, Plastic, Premium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 9135013
Product Name VGA Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Connector Type VGA
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.1476 ft (0.4500 dm)
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details