RS Components, Ltd. AV Adapters 7684157

Description
RS PRO CLB-15M-3RCAX2-1FT AV Adapter
Request a Quote
Description
RS PRO CLB-15M-3RCAX2-1FT AV Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 7684157 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
7684157
AV Adapters 7684157
RS PRO CLB-15M-3RCAX2-1FT AV Adapter

RS PRO CLB-15M-3RCAX2-1FT AV Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7684157
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2848486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; LAN / Ethernet
Cable Length 1640 ft (5000 dm)
View Details
DVI Cables - 1765664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1312 ft (0.4000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2075325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Aux Cables - 1929458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 2.95 ft (9 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details