RS Components, Ltd. Workbenches 1770274

Description
Bott 41002133.11v Workbench
Request a Quote
Description
Bott 41002133.11v Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1770274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1770274
Workbenches 1770274
Bott 41002133.11v Workbench

Bott 41002133.11v Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1770274
Product Name Workbenches
Length 29.5 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 660621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Workbenches - 2724050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 9097097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 1271519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details