RS Components, Ltd. 9092269

Description
Brought to you by Schutzinger, this quick release terminal post offers a quick and easy wire to panel connection, with a simple spring clamp action. The terminal post has an M6 thread fitted with a nut for secure mounting to non-metal panels. Also known as a laboratory clamp, this component offers convenience and reliability in test and measurement applications. Colour = Red Hole Diameter = 6.2mm Current Rating = 16A Thread Size = M6 Voltage Rating = 33 V dc, 70 V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 29mm
Request a Quote
Description
Brought to you by Schutzinger, this quick release terminal post offers a quick and easy wire to panel connection, with a simple spring clamp action. The terminal post has an M6 thread fitted with a nut for secure mounting to non-metal panels. Also known as a laboratory clamp, this component offers convenience and reliability in test and measurement applications. Colour = Red Hole Diameter = 6.2mm Current Rating = 16A Thread Size = M6 Voltage Rating = 33 V dc, 70 V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 29mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9092269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you by Schutzinger, this quick release terminal post offers a quick and easy wire to panel connection, with a simple spring clamp action. The terminal post has an M6 thread fitted with a nut for secure mounting to non-metal panels. Also known as a laboratory clamp, this component offers convenience and reliability in test and measurement applications. Colour = Red Hole Diameter = 6.2mm Current Rating = 16A Thread Size = M6 Voltage Rating = 33 V dc, 70 V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 29mm

Brought to you by Schutzinger, this quick release terminal post offers a quick and easy wire to panel connection, with a simple spring clamp action. The terminal post has an M6 thread fitted with a nut for secure mounting to non-metal panels. Also known as a laboratory clamp, this component offers convenience and reliability in test and measurement applications.
Colour = Red
Hole Diameter = 6.2mm
Current Rating = 16A
Thread Size = M6
Voltage Rating = 33 V dc, 70 V dc
Insulated = Yes
Body Material = PA 6.6
Maximum Panel Thickness = 5mm
Height Above Panel = 29mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 9092269
Rated Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6647939 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4642383 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4385866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0402 inch (1.02 mm)
View Details
 - 6457890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 10 amps
View Details