RS Components, Ltd. Masonry Bolts & Anchors 9086980

Description
12x120 Throughbolt Zinc & Yellow
Request a Quote
Description
12x120 Throughbolt Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086980
Masonry Bolts & Anchors 9086980
12x120 Throughbolt Zinc & Yellow

12x120 Throughbolt Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086980
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086918 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6221972 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 530422 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details