RS Components, Ltd. Masonry Bolts & Anchors 530545

Description
Steel through bolt anchor,M8x80mm
Request a Quote
Description
Steel through bolt anchor,M8x80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530545
Masonry Bolts & Anchors 530545
Steel through bolt anchor,M8x80mm

Steel through bolt anchor,M8x80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530545
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776945 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086895 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 9086741 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 530466 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details