RS Components, Ltd. Masonry Bolts & Anchors 525379

Description
Projecting bolt masonry fixing,M8x25mm
Request a Quote
Description
Projecting bolt masonry fixing,M8x25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
525379
Masonry Bolts & Anchors 525379
Projecting bolt masonry fixing,M8x25mm

Projecting bolt masonry fixing,M8x25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 525379
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776983 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 6222111 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776960 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 530602 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details