RS Components, Ltd. Masonry Bolts & Anchors 9086725

Description
RS PRO FJJAB06/08075CS Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08075CS Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086725
Masonry Bolts & Anchors 9086725
RS PRO FJJAB06/08075CS Anchor Bolt

RS PRO FJJAB06/08075CS Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086725
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542489 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1542497 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776975 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086858 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details