RS Components, Ltd. Masonry Bolts & Anchors 1776888

Description
RS PRO FJJAB06/08075G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08075G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776888
Masonry Bolts & Anchors 1776888
RS PRO FJJAB06/08075G Anchor Bolt

RS PRO FJJAB06/08075G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776888
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777017 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 1776955 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details
Masonry Bolts & Anchors - 530545 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 2722371 - RS Components, Ltd.
Specs
Thread Size 0.7874 inch (20 mm)
Anchor Length 4.33 inch (110 mm)
View Details