RS Components, Ltd. Masonry Bolts & Anchors 9086753

Description
Dual Threaded M8 / M10 Socket Bolt
Request a Quote
Description
Dual Threaded M8 / M10 Socket Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086753
Masonry Bolts & Anchors 9086753
Dual Threaded M8 / M10 Socket Bolt

Dual Threaded M8 / M10 Socket Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086753
Product Name Masonry Bolts & Anchors
Types Anker bolt socket
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542544 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6222026 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 9086949 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.54 inch (90 mm)
View Details