RS Components, Ltd. Masonry Bolts & Anchors 530602

Description
RawlPlug 56140 Wall Plug
Request a Quote
Description
RawlPlug 56140 Wall Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530602
Masonry Bolts & Anchors 530602
RawlPlug 56140 Wall Plug

RawlPlug 56140 Wall Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530602
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 5266592 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 1776949 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 2722370 - RS Components, Ltd.
Specs
Thread Size 0.6299 inch (16 mm)
Anchor Length 3.54 inch (90 mm)
View Details