RS Components, Ltd. Masonry Bolts & Anchors 9086703

Description
12x85 Throughbolt Hot Dipped Galv
Request a Quote
Description
12x85 Throughbolt Hot Dipped Galv
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086703
Masonry Bolts & Anchors 9086703
12x85 Throughbolt Hot Dipped Galv

12x85 Throughbolt Hot Dipped Galv

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086703
Product Name Masonry Bolts & Anchors
Types Galvanised through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777065 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details
Masonry Bolts & Anchors - 1776884 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1777072 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086889 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details