RS Components, Ltd. Masonry Bolts & Anchors 1776891

Description
RS PRO FJJAB12/14130 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB12/14130 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776891
Masonry Bolts & Anchors 1776891
RS PRO FJJAB12/14130 Anchor Bolt

RS PRO FJJAB12/14130 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776891
Product Name Masonry Bolts & Anchors
Hole Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221922 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 525341 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777078 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776967 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details