The Plustek OpticBook 3900 Scanner for Macintosh and Windows Computers features a unique scanner design that eliminates spine shadows and easy to use software that simplifies the book scanning process. Using Plusteks patent-pending Shadow Elimination Element (SEEâ¢) Technology, the OpticBook 3900 can scan any book without the book spine shadow and distorted text associated with book scanning on flatbed scanners
Macintosh Compatible. Searchable PDF. Environmentally Responsible and Energy-Saving. Software Bundle
Model = 3900
Maximum Document Size = 216 x 297mm
Maximum Optical Resolution = 1200dpi
Colour Depth = 1 (Monochrome) bit, 16 (Input Grey Scale) bit, 24 (Output) bit, 48 (Input) bit, 8 (Output Grey Scale) bit
Dimensions = 453 x 285 x 105mm
Weight = 3.4kg
Length = 453mm
Width = 285mm
Height = 105mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Image Scanners |
| Product Number | 8881346 |