RS Components, Ltd. DC Motors 8814513

Description
NIDEC ADVANCED MOTOR 405667 GMPI
Request a Quote
Description
NIDEC ADVANCED MOTOR 405667 GMPI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814513 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814513
DC Motors 8814513
NIDEC ADVANCED MOTOR 405667 GMPI

NIDEC ADVANCED MOTOR 405667 GMPI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814513
Product Name DC Motors
Commutation Brush
Continuous Torque 66.4 to 106.2 In-lbs (76.53 to 122 kg-cm)
Gearbox Ratio 39.7 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4130593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3900 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2985391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Gearbox Ratio 244 : 1
View Details
DC Motors - 2163796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 6 amps
Continuous Torque 8.0 In-lbs (9.18 kg-cm)
Units Metric
View Details