RS Components, Ltd. DC Motors 276754

Description
PUI Audio HD-EM0803-LW20-R DC Motor
Request a Quote
Description
PUI Audio HD-EM0803-LW20-R DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 276754 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
276754
DC Motors 276754
PUI Audio HD-EM0803-LW20-R DC Motor

PUI Audio HD-EM0803-LW20-R DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 276754
Product Name DC Motors
Output Power 3.22E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9013311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details
DC Motors - 2389737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 8814545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 8734776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 39 : 1
View Details