RS Components, Ltd. DC Motors 8814494

Description
NIDEC ADVANCED MOTOR DMN37K50G18A
Request a Quote
Description
NIDEC ADVANCED MOTOR DMN37K50G18A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814494 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814494
DC Motors 8814494
NIDEC ADVANCED MOTOR DMN37K50G18A

NIDEC ADVANCED MOTOR DMN37K50G18A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814494
Product Name DC Motors
Commutation Brush
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Gearbox Ratio 50 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 4179706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2680 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8347679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2230 kg-cm)
Units Metric
View Details
DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details